Hubbell Wiring Device-Kellems Plug/Receptacle HBL2771

Description
LOCKING PLUG, 30A, 3PH, 347/600V, L20-30P, B/W. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
LOCKING PLUG, 30A, 3PH, 347/600V, L20-30P, B/W. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 11644106 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11644106
Plug/Receptacle 11644106
LOCKING PLUG, 30A, 3PH, 347/600V, L20-30P, B/W. FREE 2 YEAR RADWELL WARRANTY

LOCKING PLUG, 30A, 3PH, 347/600V, L20-30P, B/W. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Conn, Mains Plug, 4P4W, 30A 3Ph 347/600V, L20-30P; Current Rating Hubbell Wiring Devices - 14C5086 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Plug, 4P4W, 30A 3Ph 347/600V, L20-30P; Current Rating Hubbell Wiring Devices
14C5086
Conn, Mains Plug, 4P4W, 30A 3Ph 347/600V, L20-30P; Current Rating Hubbell Wiring Devices 14C5086
CONN, MAINS PLUG, 4P4W, 30A 3PH 347/600V, L20-30P; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:600V; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

CONN, MAINS PLUG, 4P4W, 30A 3PH 347/600V, L20-30P; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:600V; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 11644106 14C5086
Product Name Plug/Receptacle Conn, Mains Plug, 4P4W, 30A 3Ph 347/600V, L20-30P; Current Rating Hubbell Wiring Devices
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Flex 0.080″ Pin Socket to 0.030″ Pin Socket, Adapter - 9481 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
N (M) Straight Connector for RG402 Cable - ET-NMS-25 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
Power Entry Modules (PEM) - 486-3-109-605-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details
2 suppliers