Hubbell Wiring Device-Kellems Lug/Connector HBL2763

Description
CONNECTOR, POWER ENTRY, 30A, 480V; CONNECTOR TYPE:POWER ENTRY; CURRENT RATING:30A; CONNECTOR COLOUR:BLACK, WHITE; CONNECTOR BODY MATERIAL:N. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
CONNECTOR, POWER ENTRY, 30A, 480V; CONNECTOR TYPE:POWER ENTRY; CURRENT RATING:30A; CONNECTOR COLOUR:BLACK, WHITE; CONNECTOR BODY MATERIAL:N. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lug/Connector - 11644098 - Radwell International
Willingboro, NJ, United States
Lug/Connector
11644098
Lug/Connector 11644098
CONNECTOR, POWER ENTRY, 30A, 480V; CONNECTOR TYPE:POWER ENTRY; CURRENT RATING:30A; CONNECTOR COLOUR:BLACK, WHITE; CONNECTOR BODY MATERIAL:N. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR, POWER ENTRY, 30A, 480V; CONNECTOR TYPE:POWER ENTRY; CURRENT RATING:30A; CONNECTOR COLOUR:BLACK, WHITE; CONNECTOR BODY MATERIAL:N. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector, Power Entry, 30A, 480V; Connector Type Hubbell Wiring Devices - 88F1543 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, 30A, 480V; Connector Type Hubbell Wiring Devices
88F1543
Connector, Power Entry, 30A, 480V; Connector Type Hubbell Wiring Devices 88F1543
CONNECTOR, POWER ENTRY, 30A, 480V; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:- RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, 30A, 480V; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 11644098 88F1543
Product Name Lug/Connector Connector, Power Entry, 30A, 480V; Connector Type Hubbell Wiring Devices
Voltage Rating 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 8714B2 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details