Hubbell Wiring Device-Kellems Conn, Mains Plug, 4P4W, 30A 3Ph 277/480V, L19-30P; Current Rating Hubbell Wiring Devices HBL2761

Description
CONN, MAINS PLUG, 4P4W, 30A 3PH 277/480V, L19-30P; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet
Description
CONN, MAINS PLUG, 4P4W, 30A 3PH 277/480V, L19-30P; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Mains Plug, 4P4W, 30A 3Ph 277/480V, L19-30P; Current Rating Hubbell Wiring Devices - 94F9726 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Plug, 4P4W, 30A 3Ph 277/480V, L19-30P; Current Rating Hubbell Wiring Devices
94F9726
Conn, Mains Plug, 4P4W, 30A 3Ph 277/480V, L19-30P; Current Rating Hubbell Wiring Devices 94F9726
CONN, MAINS PLUG, 4P4W, 30A 3PH 277/480V, L19-30P; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

CONN, MAINS PLUG, 4P4W, 30A 3PH 277/480V, L19-30P; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Plug/Receptacle - 21678 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
21678
Plug/Receptacle 21678
PLUG, 30AMP, 4P, 277/480VAC, 4WIRE, 3PH, NEMA L19-30P. FREE 2 YEAR RADWELL WARRANTY

PLUG, 30AMP, 4P, 277/480VAC, 4WIRE, 3PH, NEMA L19-30P. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 94F9726 21678
Product Name Conn, Mains Plug, 4P4W, 30A 3Ph 277/480V, L19-30P; Current Rating Hubbell Wiring Devices Plug/Receptacle
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Interconnect Input/Output Connectors - Mini DIN Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Alligator Clip to 0.080″ Pin Socket, Adapter - 8014 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details