Hubbell Wiring Device-Kellems Plug/Receptacle HBL2750

Description
RECEPTACLE, 30A, 3PH, 120/208V, L18-30R. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
RECEPTACLE, 30A, 3PH, 120/208V, L18-30R. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 11644091 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11644091
Plug/Receptacle 11644091
RECEPTACLE, 30A, 3PH, 120/208V, L18-30R. FREE 2 YEAR RADWELL WARRANTY

RECEPTACLE, 30A, 3PH, 120/208V, L18-30R. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Conn, Mains Rcpt, 4P4W, 30A 3Ph 120/208V, L18-30R; Connector Type Hubbell Wiring Devices - 14C5078 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Rcpt, 4P4W, 30A 3Ph 120/208V, L18-30R; Connector Type Hubbell Wiring Devices
14C5078
Conn, Mains Rcpt, 4P4W, 30A 3Ph 120/208V, L18-30R; Connector Type Hubbell Wiring Devices 14C5078
CONN, MAINS RCPT, 4P4W, 30A 3PH 120/208V, L18-30R; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:208V; Product Range:-; Gender:Receptacle RoHS Compliant: Yes

CONN, MAINS RCPT, 4P4W, 30A 3PH 120/208V, L18-30R; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:208V; Product Range:-; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 11644091 14C5078
Product Name Plug/Receptacle Conn, Mains Rcpt, 4P4W, 30A 3Ph 120/208V, L18-30R; Connector Type Hubbell Wiring Devices
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - DIP Pogo Test Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190309 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details