Hubbell Wiring Device-Kellems Plug/Receptacle HBL2743

Description
RECEPTACLE, CONNECTOR BODY, POWER ENTRY, TWIST LOCK, 30AMP, 3 POLE, 600V, 3PH, 4W. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
RECEPTACLE, CONNECTOR BODY, POWER ENTRY, TWIST LOCK, 30AMP, 3 POLE, 600V, 3PH, 4W. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 21677 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
21677
Plug/Receptacle 21677
RECEPTACLE, CONNECTOR BODY, POWER ENTRY, TWIST LOCK, 30AMP, 3 POLE, 600V, 3PH, 4W. FREE 2 YEAR RADWELL WARRANTY

RECEPTACLE, CONNECTOR BODY, POWER ENTRY, TWIST LOCK, 30AMP, 3 POLE, 600V, 3PH, 4W. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector, Power Entry, Receptacle, 30A; Connector Type Hubbell Wiring Devices - 14C5076 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Receptacle, 30A; Connector Type Hubbell Wiring Devices
14C5076
Connector, Power Entry, Receptacle, 30A; Connector Type Hubbell Wiring Devices 14C5076
CONNECTOR, POWER ENTRY, RECEPTACLE, 30A; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:600V; Product Range:-; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RECEPTACLE, 30A; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:600V; Product Range:-; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 21677 14C5076
Product Name Plug/Receptacle Connector, Power Entry, Receptacle, 30A; Connector Type Hubbell Wiring Devices
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Cable Connectors - NCN-MG-Z500W-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Between Series Adapters - 461-1223-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
View Details
Mini Receptacle - 888N-F5AF1-15F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details