Hubbell Wiring Device-Kellems Electrical Ac Power Connector, 30A, 600Vac; Connector Type Hubbell Wiring Devices HBL2741SW

Description
ELECTRICAL AC POWER CONNECTOR, 30A, 600VAC; Connector Type:Electrical AC Power; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:600V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ELECTRICAL AC POWER CONNECTOR, 30A, 600VAC; Connector Type:Electrical AC Power; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:600V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Ac Power Connector, 30A, 600Vac; Connector Type Hubbell Wiring Devices - 35B603 - Newark, An Avnet Company
Chicago, IL, United States
Electrical Ac Power Connector, 30A, 600Vac; Connector Type Hubbell Wiring Devices
35B603
Electrical Ac Power Connector, 30A, 600Vac; Connector Type Hubbell Wiring Devices 35B603
ELECTRICAL AC POWER CONNECTOR, 30A, 600VAC; Connector Type:Electrical AC Power; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:600V; Product Range:- RoHS Compliant: Yes

ELECTRICAL AC POWER CONNECTOR, 30A, 600VAC; Connector Type:Electrical AC Power; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:600V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 35B603
Product Name Electrical Ac Power Connector, 30A, 600Vac; Connector Type Hubbell Wiring Devices
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Board to Board Connectors - Box Headers - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
OBDII connectors - QLC16054 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details