Hubbell Wiring Device-Kellems Plug/Receptacle HBL2736

Description
RECEPTACLE, FLANGED, 30 AMP, 480 VAC, 3 PHASE, 3 POLE, 4 WIRE. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
RECEPTACLE, FLANGED, 30 AMP, 480 VAC, 3 PHASE, 3 POLE, 4 WIRE. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 4817602 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
4817602
Plug/Receptacle 4817602
RECEPTACLE, FLANGED, 30 AMP, 480 VAC, 3 PHASE, 3 POLE, 4 WIRE. FREE 2 YEAR RADWELL WARRANTY

RECEPTACLE, FLANGED, 30 AMP, 480 VAC, 3 PHASE, 3 POLE, 4 WIRE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Receptacle, Twist-Lock; 30 A; 480 VAC; L16-30R; White; Steel-Nickel Plated - 70116447 - Allied Electronics, Inc.
Fort Worth, TX, USA
Receptacle, Twist-Lock; 30 A; 480 VAC; L16-30R; White; Steel-Nickel Plated
70116447
Receptacle, Twist-Lock; 30 A; 480 VAC; L16-30R; White; Steel-Nickel Plated 70116447
Twist-Lock Flanged Receptacle, Natural White Nylon Body Material, 30 A Amperage White color L16-30R NEMA configuration Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs

Twist-Lock Flanged Receptacle, Natural White Nylon Body Material, 30 A Amperage

  • White color
  • L16-30R NEMA configuration
  • Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs
Supplier's Site
Conn, Mains Rcpt, 3P4W, 30A 3Ph 480V, L16-30R; Connector Type Hubbell Wiring Devices - 14C5073 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Rcpt, 3P4W, 30A 3Ph 480V, L16-30R; Connector Type Hubbell Wiring Devices
14C5073
Conn, Mains Rcpt, 3P4W, 30A 3Ph 480V, L16-30R; Connector Type Hubbell Wiring Devices 14C5073
CONN, MAINS RCPT, 3P4W, 30A 3PH 480V, L16-30R; Connector Type:Power Entry; Current Rating:30A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:-; Gender:Receptacle RoHS Compliant: Yes

CONN, MAINS RCPT, 3P4W, 30A 3PH 480V, L16-30R; Connector Type:Power Entry; Current Rating:30A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:-; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 4817602 70116447 14C5073
Product Name Plug/Receptacle Receptacle, Twist-Lock; 30 A; 480 VAC; L16-30R; White; Steel-Nickel Plated Conn, Mains Rcpt, 3P4W, 30A 3Ph 480V, L16-30R; Connector Type Hubbell Wiring Devices
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PB+ Backplane Female Straight Press Fit Power Connector - 80317-2 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details