Hubbell Wiring Device-Kellems Power Entry Conn, Nema L16-30P, 30A/480V; Connector Type Hubbell Wiring Devices HBL2735ST

Description
POWER ENTRY CONN, NEMA L16-30P, 30A/480V; Connector Type:NEMA L16-30P; Current Rating:30A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:Twist-Lock Series
Datasheet
Description
POWER ENTRY CONN, NEMA L16-30P, 30A/480V; Connector Type:NEMA L16-30P; Current Rating:30A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:Twist-Lock Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Conn, Nema L16-30P, 30A/480V; Connector Type Hubbell Wiring Devices - 62AK0358 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Conn, Nema L16-30P, 30A/480V; Connector Type Hubbell Wiring Devices
62AK0358
Power Entry Conn, Nema L16-30P, 30A/480V; Connector Type Hubbell Wiring Devices 62AK0358
POWER ENTRY CONN, NEMA L16-30P, 30A/480V; Connector Type:NEMA L16-30P; Current Rating:30A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:Twist-Lock Series

POWER ENTRY CONN, NEMA L16-30P, 30A/480V; Connector Type:NEMA L16-30P; Current Rating:30A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:Twist-Lock Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 62AK0358
Product Name Power Entry Conn, Nema L16-30P, 30A/480V; Connector Type Hubbell Wiring Devices
Voltage Rating 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

Barbed tubing connector - RTU-PK-2/2-B - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Wire Splice Connectors - 2946-0221-0430-ND - DigiKey
Specs
Contact Size (AWG) 12 to 24 AWG
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
“N” Female to BNC Male, Adapter - SALE-9048 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details