Hubbell Wiring Device-Kellems Flanged Inlet; 30 A; 480 VAC; L16-30P; White; Brass; Steel-Nickel Plated; Brass HBL2735

Description
Twist-Lock Flanged Inlet, 30 A Amperage, 480 VAC Voltage Rating, 2000 V (Min.) Dielectric Voltage White color Voltage rating 480 VAC Blade material brass Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs
Datasheet
Description
Twist-Lock Flanged Inlet, 30 A Amperage, 480 VAC Voltage Rating, 2000 V (Min.) Dielectric Voltage White color Voltage rating 480 VAC Blade material brass Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flanged Inlet; 30 A; 480 VAC; L16-30P; White; Brass; Steel-Nickel Plated; Brass - 70116446 - Allied Electronics, Inc.
Fort Worth, TX, USA
Flanged Inlet; 30 A; 480 VAC; L16-30P; White; Brass; Steel-Nickel Plated; Brass
70116446
Flanged Inlet; 30 A; 480 VAC; L16-30P; White; Brass; Steel-Nickel Plated; Brass 70116446
Twist-Lock Flanged Inlet, 30 A Amperage, 480 VAC Voltage Rating, 2000 V (Min.) Dielectric Voltage White color Voltage rating 480 VAC Blade material brass Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs

Twist-Lock Flanged Inlet, 30 A Amperage, 480 VAC Voltage Rating, 2000 V (Min.) Dielectric Voltage

  • White color
  • Voltage rating 480 VAC
  • Blade material brass
  • Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs
Supplier's Site
Flanged Inlet, 3P4W, 30A, 480V, Nema L16-30P; Connector Type Hubbell Wiring Devices - 52F9733 - Newark, An Avnet Company
Chicago, IL, United States
Flanged Inlet, 3P4W, 30A, 480V, Nema L16-30P; Connector Type Hubbell Wiring Devices
52F9733
Flanged Inlet, 3P4W, 30A, 480V, Nema L16-30P; Connector Type Hubbell Wiring Devices 52F9733
FLANGED INLET, 3P4W, 30A, 480V, NEMA L16-30P; Connector Type:Electrical AC Power; Current Rating:30A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:- RoHS Compliant: Yes

FLANGED INLET, 3P4W, 30A, 480V, NEMA L16-30P; Connector Type:Electrical AC Power; Current Rating:30A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Plug/Receptacle - 11644047 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11644047
Plug/Receptacle 11644047
TWIST LOCK DEVICE, 30AMP, 3 POLE, 480V, 4-WIRE GROUNDING, L16-30P, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY

TWIST LOCK DEVICE, 30AMP, 3 POLE, 480V, 4-WIRE GROUNDING, L16-30P, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 70116446 52F9733 11644047
Product Name Flanged Inlet; 30 A; 480 VAC; L16-30P; White; Brass; Steel-Nickel Plated; Brass Flanged Inlet, 3P4W, 30A, 480V, Nema L16-30P; Connector Type Hubbell Wiring Devices Plug/Receptacle
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Powerpole ® 15-45 PCB Mounting Staples 2×1 Short 7mm - 114555P10 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers