Hubbell Wiring Device-Kellems Connector, Power Entry, Female 30A; Connector Type Hubbell Wiring Devices HBL2733SW

Description
CONNECTOR, POWER ENTRY, FEMALE 30A; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Voltage Rating VAC:480V; Connector Mounting:Cable MountRoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, FEMALE 30A; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Voltage Rating VAC:480V; Connector Mounting:Cable MountRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Female 30A; Connector Type Hubbell Wiring Devices - 91F2384 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Female 30A; Connector Type Hubbell Wiring Devices
91F2384
Connector, Power Entry, Female 30A; Connector Type Hubbell Wiring Devices 91F2384
CONNECTOR, POWER ENTRY, FEMALE 30A; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Voltage Rating VAC:480V; Connector Mounting:Cable MountRoHS Compliant: Yes

CONNECTOR, POWER ENTRY, FEMALE 30A; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Voltage Rating VAC:480V; Connector Mounting:Cable MountRoHS Compliant: Yes

Supplier's Site Datasheet
Plug/Receptacle - 446050 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
446050
Plug/Receptacle 446050
RECEPTACLE, CONNECTOR, POWER ENTRY, FEMALE, BLACK/WHITE, TYPE 4/4X/12, 30AMP, 3POLE, 480VAC. FREE 2 YEAR RADWELL WARRANTY

RECEPTACLE, CONNECTOR, POWER ENTRY, FEMALE, BLACK/WHITE, TYPE 4/4X/12, 30AMP, 3POLE, 480VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector Body; 30 A; 480/600 V; Black Valox; White Valox; Steel, Nickel Plated - 70116185 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector Body; 30 A; 480/600 V; Black Valox; White Valox; Steel, Nickel Plated
70116185
Connector Body; 30 A; 480/600 V; Black Valox; White Valox; Steel, Nickel Plated 70116185
30 A Amperage, 480⁄600 V , Connector Body Housing material is black valox Cord clamp material is white valox Black valox housing, white valox clamps.

30 A Amperage, 480⁄600 V , Connector Body

  • Housing material is black valox
  • Cord clamp material is white valox
    Black valox housing, white valox clamps.
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 91F2384 446050 70116185
Product Name Connector, Power Entry, Female 30A; Connector Type Hubbell Wiring Devices Plug/Receptacle Connector Body; 30 A; 480/600 V; Black Valox; White Valox; Steel, Nickel Plated
Mounting Cable MountRoHS Compliant: Yes
Voltage Rating 480 volts 480 volts
Current Rating 30.0 amps 30.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Coaxial Adapters - TE-A-185-MF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details