Hubbell Wiring Device-Kellems Power Entry Conn, Nema L16-30P, 30A/480V; Connector Type Hubbell Wiring Devices HBL2731ST

Description
POWER ENTRY CONN, NEMA L16-30P, 30A/480V; Connector Type:NEMA L16-30P; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:Twist-Lock Series
Datasheet
Description
POWER ENTRY CONN, NEMA L16-30P, 30A/480V; Connector Type:NEMA L16-30P; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:Twist-Lock Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Conn, Nema L16-30P, 30A/480V; Connector Type Hubbell Wiring Devices - 62AK0357 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Conn, Nema L16-30P, 30A/480V; Connector Type Hubbell Wiring Devices
62AK0357
Power Entry Conn, Nema L16-30P, 30A/480V; Connector Type Hubbell Wiring Devices 62AK0357
POWER ENTRY CONN, NEMA L16-30P, 30A/480V; Connector Type:NEMA L16-30P; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:Twist-Lock Series

POWER ENTRY CONN, NEMA L16-30P, 30A/480V; Connector Type:NEMA L16-30P; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:Twist-Lock Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 62AK0357
Product Name Power Entry Conn, Nema L16-30P, 30A/480V; Connector Type Hubbell Wiring Devices
Voltage Rating 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

Alligator Clip, Uninsulated - 9270 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
BNC (F) St. B/H Connector Solder Type N/P JO - ET-BFS-BH-ST-NJO - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-109-716-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details