Hubbell Wiring Device-Kellems Conn, Power Entry, Nema L16-30R, 480V; Connector Type Hubbell Wiring Devices HBL2730ST

Description
CONN, POWER ENTRY, NEMA L16-30R, 480V; Connector Type:NEMA L16-30R; Current Rating:30A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:Twist-Lock Series
Datasheet
Description
CONN, POWER ENTRY, NEMA L16-30R, 480V; Connector Type:NEMA L16-30R; Current Rating:30A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:Twist-Lock Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Power Entry, Nema L16-30R, 480V; Connector Type Hubbell Wiring Devices - 63AJ6705 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Power Entry, Nema L16-30R, 480V; Connector Type Hubbell Wiring Devices
63AJ6705
Conn, Power Entry, Nema L16-30R, 480V; Connector Type Hubbell Wiring Devices 63AJ6705
CONN, POWER ENTRY, NEMA L16-30R, 480V; Connector Type:NEMA L16-30R; Current Rating:30A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:Twist-Lock Series

CONN, POWER ENTRY, NEMA L16-30R, 480V; Connector Type:NEMA L16-30R; Current Rating:30A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:Twist-Lock Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 63AJ6705
Product Name Conn, Power Entry, Nema L16-30R, 480V; Connector Type Hubbell Wiring Devices
Voltage Rating 480 volts
Unlock Full Specs
to access all available technical data

Similar Products