Hubbell Wiring Device-Kellems Flanged Inlet; 30 A; 250 VAC; White; Brass; Brass; 2000 V (Min.); 10 AWG (30 A) HBL2725

Description
Flanged Inlet, 30 A Amperage, 250 VAC Rated Voltage, Brass Terminal Screw Material Operating temperature -40 °C to +75 °C 2000 V (Min.) dielectric voltage. White color.
Datasheet
Description
Flanged Inlet, 30 A Amperage, 250 VAC Rated Voltage, Brass Terminal Screw Material Operating temperature -40 °C to +75 °C 2000 V (Min.) dielectric voltage. White color.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flanged Inlet; 30 A; 250 VAC; White; Brass; Brass; 2000 V (Min.); 10 AWG (30 A) - 70116111 - Allied Electronics, Inc.
Fort Worth, TX, USA
Flanged Inlet; 30 A; 250 VAC; White; Brass; Brass; 2000 V (Min.); 10 AWG (30 A)
70116111
Flanged Inlet; 30 A; 250 VAC; White; Brass; Brass; 2000 V (Min.); 10 AWG (30 A) 70116111
Flanged Inlet, 30 A Amperage, 250 VAC Rated Voltage, Brass Terminal Screw Material Operating temperature -40 °C to +75 °C 2000 V (Min.) dielectric voltage. White color.

Flanged Inlet, 30 A Amperage, 250 VAC Rated Voltage, Brass Terminal Screw Material

  • Operating temperature -40 °C to +75 °C
    2000 V (Min.) dielectric voltage. White color.
Supplier's Site
Connector, Power Entry, Plug, 30A; Connector Type Hubbell Wiring Devices - 98F7675 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 30A; Connector Type Hubbell Wiring Devices
98F7675
Connector, Power Entry, Plug, 30A; Connector Type Hubbell Wiring Devices 98F7675
CONNECTOR, POWER ENTRY, PLUG, 30A; Connector Type:Power Entry; Current Rating:30A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Flange Mount RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PLUG, 30A; Connector Type:Power Entry; Current Rating:30A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Flange Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Plug/Receptacle - 11644020 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11644020
Plug/Receptacle 11644020
WIRING DEVICE, LOCKING, TWIST-LOCK, INDUSTRIAL, FLANGED INLET, 30 AMPS, 3 POLE, 3 PHASE, DELTA 250 VAC, 4 WIRE GROUNDING, L15-30P, SCREW TERMINAL, WHITE. FREE 2 YEAR RADWELL WARRANTY

WIRING DEVICE, LOCKING, TWIST-LOCK, INDUSTRIAL, FLANGED INLET, 30 AMPS, 3 POLE, 3 PHASE, DELTA 250 VAC, 4 WIRE GROUNDING, L15-30P, SCREW TERMINAL, WHITE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 70116111 98F7675 11644020
Product Name Flanged Inlet; 30 A; 250 VAC; White; Brass; Brass; 2000 V (Min.); 10 AWG (30 A) Connector, Power Entry, Plug, 30A; Connector Type Hubbell Wiring Devices Plug/Receptacle
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAYY - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV320/400-GY-P70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Blade Type Power Connector Assemblies - 2243-1320G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers