RECEPTACLE, TWIST LOCK, FEMALE, SCREW TERMINAL, 4 WIRE GROUNDING, NEMA L15-30R, 30 AMP, 3 PHASE, 3 POLE, 250 VAC,. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, POWER ENTRY, 30A; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Panel Mount RoHS Compliant: Yes
Connector, 3 Pole, 4 Wire, Insulgrip
| Radwell International | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 21655 | 94F9722 | 70116110 |
| Product Name | Plug/Receptacle | Connector, Power Entry, 30A; Connector Type Hubbell Wiring Devices | Connector, 3 Pole, 4 Wire, Insulgrip |
| Gender | Female / Jack | ||
| Voltage Rating | 250 volts | 250 volts | 250 volts |
| Current Rating | 30.0 amps | 30.0 amps | 30.0 amps |