Hubbell Wiring Device-Kellems Conn, Mains Plug, 3P4W, 30A 3Ph 250V, L15-30P, Blk/wht; Current Rating Hubbell Wiring Devices HBL2721SW

Description
CONN, MAINS PLUG, 3P4W, 30A 3PH 250V, L15-30P, BLK/WHT; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:PET (Polyester) Body; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet
Description
CONN, MAINS PLUG, 3P4W, 30A 3PH 250V, L15-30P, BLK/WHT; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:PET (Polyester) Body; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Mains Plug, 3P4W, 30A 3Ph 250V, L15-30P, Blk/wht; Current Rating Hubbell Wiring Devices - 52F1635 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Plug, 3P4W, 30A 3Ph 250V, L15-30P, Blk/wht; Current Rating Hubbell Wiring Devices
52F1635
Conn, Mains Plug, 3P4W, 30A 3Ph 250V, L15-30P, Blk/wht; Current Rating Hubbell Wiring Devices 52F1635
CONN, MAINS PLUG, 3P4W, 30A 3PH 250V, L15-30P, BLK/WHT; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:PET (Polyester) Body; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

CONN, MAINS PLUG, 3P4W, 30A 3PH 250V, L15-30P, BLK/WHT; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:PET (Polyester) Body; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 52F1635
Product Name Conn, Mains Plug, 3P4W, 30A 3Ph 250V, L15-30P, Blk/wht; Current Rating Hubbell Wiring Devices
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

CFexpress Card Host Connectors - 821101-1120010 - Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
Gender Female / Jack
Geometry Right Angle
View Details
Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details