Hubbell Wiring Device-Kellems Power Entry Conn, Nema L15-30P, 30A/250V; Connector Type Hubbell Wiring Devices HBL2721ST

Description
POWER ENTRY CONN, NEMA L15-30P, 30A/250V; Connector Type:NEMA L15-30P; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Twist-Lock Series
Datasheet
Description
POWER ENTRY CONN, NEMA L15-30P, 30A/250V; Connector Type:NEMA L15-30P; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Twist-Lock Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Conn, Nema L15-30P, 30A/250V; Connector Type Hubbell Wiring Devices - 62AK0355 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Conn, Nema L15-30P, 30A/250V; Connector Type Hubbell Wiring Devices
62AK0355
Power Entry Conn, Nema L15-30P, 30A/250V; Connector Type Hubbell Wiring Devices 62AK0355
POWER ENTRY CONN, NEMA L15-30P, 30A/250V; Connector Type:NEMA L15-30P; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Twist-Lock Series

POWER ENTRY CONN, NEMA L15-30P, 30A/250V; Connector Type:NEMA L15-30P; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Twist-Lock Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 62AK0355
Product Name Power Entry Conn, Nema L15-30P, 30A/250V; Connector Type Hubbell Wiring Devices
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
MINI DIN JACK 5 POSITIONS - 80203-508E5AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
BNC Female, RG58C/U - 8902 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details