Hubbell Wiring Device-Kellems HBBL Twist Lock HBL2721

Description
LKG PLUG, 30A 3P 250V, L15-30P, B/W
Description
LKG PLUG, 30A 3P 250V, L15-30P, B/W

Suppliers

Company
Product
Description
Supplier Links
HBBL Twist Lock - HBL2721 - Galco Industrial Electronics
Madison Heights, MI, United States
HBBL Twist Lock
HBL2721
HBBL Twist Lock HBL2721
LKG PLUG, 30A 3P 250V, L15-30P, B/W

LKG PLUG, 30A 3P 250V, L15-30P, B/W

Supplier's Site
Plug/Receptacle - 21649 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
21649
Plug/Receptacle 21649
PLUG, TWIST-LOCK, GROUNDING INSULGRIP PLUG, SCREW TERMINAL, NEMA L15-30P, 16-8 GAUGE WIRE, 4 WIRE, 3 POLE, 3 PHASE, 30 AMP, 250 VAC, 7500 WATT. FREE 2 YEAR RADWELL WARRANTY

PLUG, TWIST-LOCK, GROUNDING INSULGRIP PLUG, SCREW TERMINAL, NEMA L15-30P, 16-8 GAUGE WIRE, 4 WIRE, 3 POLE, 3 PHASE, 30 AMP, 250 VAC, 7500 WATT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Power Entry, Plug, 3P4W, 30A 3Ph 250V, L15-30P; Connector Type Hubbell Wiring Devices - 46F1315 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Plug, 3P4W, 30A 3Ph 250V, L15-30P; Connector Type Hubbell Wiring Devices
46F1315
Power Entry, Plug, 3P4W, 30A 3Ph 250V, L15-30P; Connector Type Hubbell Wiring Devices 46F1315
POWER ENTRY, PLUG, 3P4W, 30A 3PH 250V, L15-30P; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:-; Gender:Plug RoHS Compliant: Yes

POWER ENTRY, PLUG, 3P4W, 30A 3PH 250V, L15-30P; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:-; Gender:Plug RoHS Compliant: Yes

Supplier's Site
Twist-Lock Plug, 3 Pole, 4 Wire, L15-30P NEMA, Insulgrip - 70116109 - Allied Electronics, Inc.
Fort Worth, TX, USA
Twist-Lock Plug, 3 Pole, 4 Wire, L15-30P NEMA, Insulgrip
70116109
Twist-Lock Plug, 3 Pole, 4 Wire, L15-30P NEMA, Insulgrip 70116109
Twist-Lock Plug, 2.75 in. Length, 2.33 in. Dia. Overall Dielectric voltage is 2000 V Housing material is black nylon Blade material is brass. Cord clamp material is natural nylon.

Twist-Lock Plug, 2.75 in. Length, 2.33 in. Dia. Overall

  • Dielectric voltage is 2000 V
  • Housing material is black nylon
    Blade material is brass. Cord clamp material is natural nylon.
Supplier's Site

Technical Specifications

  Galco Industrial Electronics Radwell International Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number HBL2721 21649 46F1315 70116109
Product Name HBBL Twist Lock Plug/Receptacle Power Entry, Plug, 3P4W, 30A 3Ph 250V, L15-30P; Connector Type Hubbell Wiring Devices Twist-Lock Plug, 3 Pole, 4 Wire, L15-30P NEMA, Insulgrip
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×3 Short 22.5mm - 114555P3 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-103-778-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details