Hubbell Wiring Device-Kellems Conn, Mains Rcpt, 3P4W, 30A 3Ph 250V, L15-30R; Connector Type Hubbell Wiring Devices HBL2720SW

Description
CONN, MAINS RCPT, 3P4W, 30A 3PH 250V, L15-30R; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Grey; Connector Body Material:PET (Polyester) Body; Voltage Rating VAC:250V; Product Range:-; Gender:Receptacle RoHS Compliant: Yes
Description
CONN, MAINS RCPT, 3P4W, 30A 3PH 250V, L15-30R; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Grey; Connector Body Material:PET (Polyester) Body; Voltage Rating VAC:250V; Product Range:-; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Conn, Mains Rcpt, 3P4W, 30A 3Ph 250V, L15-30R is a three-phase receptacle designed for robust electrical connections in industrial applications. It has a current rating of 30A and a voltage rating of 250V, making it suitable for high-power environments. The connector features a grey PET (Polyester) body, which provides durability and resistance to environmental factors. This product is RoHS compliant, ensuring it meets environmental safety standards. The design includes a locking mechanism to prevent accidental disconnection, enhancing safety during operation. This receptacle is ideal for applications requiring reliable power entry and connection in demanding settings.

Datasheet Summary
Powered by GS/AI

The Conn, Mains Rcpt, 3P4W, 30A 3Ph 250V, L15-30R is a three-phase receptacle designed for robust electrical connections in industrial applications. It has a current rating of 30A and a voltage rating of 250V, making it suitable for high-power environments. The connector features a grey PET (Polyester) body, which provides durability and resistance to environmental factors. This product is RoHS compliant, ensuring it meets environmental safety standards. The design includes a locking mechanism to prevent accidental disconnection, enhancing safety during operation. This receptacle is ideal for applications requiring reliable power entry and connection in demanding settings.

Suppliers

Company
Product
Description
Supplier Links
Conn, Mains Rcpt, 3P4W, 30A 3Ph 250V, L15-30R; Connector Type Hubbell Wiring Devices - 52F1634 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Rcpt, 3P4W, 30A 3Ph 250V, L15-30R; Connector Type Hubbell Wiring Devices
52F1634
Conn, Mains Rcpt, 3P4W, 30A 3Ph 250V, L15-30R; Connector Type Hubbell Wiring Devices 52F1634
CONN, MAINS RCPT, 3P4W, 30A 3PH 250V, L15-30R; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Grey; Connector Body Material:PET (Polyester) Body; Voltage Rating VAC:250V; Product Range:-; Gender:Receptacle RoHS Compliant: Yes

CONN, MAINS RCPT, 3P4W, 30A 3PH 250V, L15-30R; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Grey; Connector Body Material:PET (Polyester) Body; Voltage Rating VAC:250V; Product Range:-; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Plug/Receptacle - 11644012 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11644012
Plug/Receptacle 11644012
250 VAC, 30 AMP, L15-30R NEMA, SELF GROUNDING RECEPTACLE 3 POLES, 4 WIRE, FEMALE END, GRAY. FREE 2 YEAR RADWELL WARRANTY

250 VAC, 30 AMP, L15-30R NEMA, SELF GROUNDING RECEPTACLE 3 POLES, 4 WIRE, FEMALE END, GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 52F1634 11644012
Product Name Conn, Mains Rcpt, 3P4W, 30A 3Ph 250V, L15-30R; Connector Type Hubbell Wiring Devices Plug/Receptacle
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
MINI DIN JACK 8 POSITIONS - 80203-508E8AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
“N” Male to BNC Female, Adapter - SALE-9047 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details