Hubbell Wiring Device-Kellems Conn, Power Entry, Nema L15-30R, 250V; Connector Type Hubbell Wiring Devices HBL2720ST

Description
CONN, POWER ENTRY, NEMA L15-30R, 250V; Connector Type:NEMA L15-30R; Current Rating:30A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Twist-Lock Series
Datasheet
Description
CONN, POWER ENTRY, NEMA L15-30R, 250V; Connector Type:NEMA L15-30R; Current Rating:30A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Twist-Lock Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Power Entry, Nema L15-30R, 250V; Connector Type Hubbell Wiring Devices - 63AJ6704 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Power Entry, Nema L15-30R, 250V; Connector Type Hubbell Wiring Devices
63AJ6704
Conn, Power Entry, Nema L15-30R, 250V; Connector Type Hubbell Wiring Devices 63AJ6704
CONN, POWER ENTRY, NEMA L15-30R, 250V; Connector Type:NEMA L15-30R; Current Rating:30A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Twist-Lock Series

CONN, POWER ENTRY, NEMA L15-30R, 250V; Connector Type:NEMA L15-30R; Current Rating:30A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Twist-Lock Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 63AJ6704
Product Name Conn, Power Entry, Nema L15-30R, 250V; Connector Type Hubbell Wiring Devices
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

LEMOSA - 15pol. Sub-D-plug - 1-TTS/KABEL - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Connector Type D-Sub Connector
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details