Hubbell Wiring Device-Kellems Plug/Receptacle HBL2720AR

Description
RECEPTACLE, 250 VAC, 30 AMP, SELF GROUNDING, 3 POLE, 4 WIRE, FEMALE END, GRAY. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
RECEPTACLE, 250 VAC, 30 AMP, SELF GROUNDING, 3 POLE, 4 WIRE, FEMALE END, GRAY. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 8953073 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
8953073
Plug/Receptacle 8953073
RECEPTACLE, 250 VAC, 30 AMP, SELF GROUNDING, 3 POLE, 4 WIRE, FEMALE END, GRAY. FREE 2 YEAR RADWELL WARRANTY

RECEPTACLE, 250 VAC, 30 AMP, SELF GROUNDING, 3 POLE, 4 WIRE, FEMALE END, GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Conn, Mains Rcpt, 3P4W, 30A 3Ph 250V, L15-30R; Connector Type Hubbell Wiring Devices - 35B590 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Rcpt, 3P4W, 30A 3Ph 250V, L15-30R; Connector Type Hubbell Wiring Devices
35B590
Conn, Mains Rcpt, 3P4W, 30A 3Ph 250V, L15-30R; Connector Type Hubbell Wiring Devices 35B590
CONN, MAINS RCPT, 3P4W, 30A 3PH 250V, L15-30R; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Grey; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: Yes

CONN, MAINS RCPT, 3P4W, 30A 3PH 250V, L15-30R; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Grey; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 8953073 35B590
Product Name Plug/Receptacle Conn, Mains Rcpt, 3P4W, 30A 3Ph 250V, L15-30R; Connector Type Hubbell Wiring Devices
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

BNC Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0060-2-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
High Flow Power Backplane 1x1 Female Straight Press Fit Connector - 80320S-D - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details