Hubbell Wiring Device-Kellems Plug/Receptacle HBL2720

Description
POWER ENTRY CONNECTOR, POWER ENTRY, LOCKING RECEPTACLE, 3 POLE, 30 AMP, 250 VAC, 4 WIRE, L15-30R, BLACK. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
POWER ENTRY CONNECTOR, POWER ENTRY, LOCKING RECEPTACLE, 3 POLE, 30 AMP, 250 VAC, 4 WIRE, L15-30R, BLACK. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 446039 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
446039
Plug/Receptacle 446039
POWER ENTRY CONNECTOR, POWER ENTRY, LOCKING RECEPTACLE, 3 POLE, 30 AMP, 250 VAC, 4 WIRE, L15-30R, BLACK. FREE 2 YEAR RADWELL WARRANTY

POWER ENTRY CONNECTOR, POWER ENTRY, LOCKING RECEPTACLE, 3 POLE, 30 AMP, 250 VAC, 4 WIRE, L15-30R, BLACK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector, Power Entry, Receptacle, 30A; Connector Type Hubbell Wiring Devices - 94B2579 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Receptacle, 30A; Connector Type Hubbell Wiring Devices
94B2579
Connector, Power Entry, Receptacle, 30A; Connector Type Hubbell Wiring Devices 94B2579
CONNECTOR, POWER ENTRY, RECEPTACLE, 30A; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Panel MountRoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RECEPTACLE, 30A; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Panel MountRoHS Compliant: Yes

Supplier's Site Datasheet
Twist Lock Electrical Receptacle 30 amps 250 volts 3 poles black - 70116207 - Allied Electronics, Inc.
Fort Worth, TX, USA
Twist Lock Electrical Receptacle 30 amps 250 volts 3 poles black
70116207
Twist Lock Electrical Receptacle 30 amps 250 volts 3 poles black 70116207
Twist Lock Electrical Receptacle 30 amps 250 volts 3 poles black

Twist Lock Electrical Receptacle 30 amps 250 volts 3 poles black

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 446039 94B2579 70116207
Product Name Plug/Receptacle Connector, Power Entry, Receptacle, 30A; Connector Type Hubbell Wiring Devices Twist Lock Electrical Receptacle 30 amps 250 volts 3 poles black
Gender Female / Jack
Voltage Rating 250 volts 250 volts 250 volts
Current Rating 30.0 amps 30.0 amps 30.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
MINI DIN JACK 6 POSITIONS - 80203-508B6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details