Hubbell Wiring Device-Kellems Conn, Mains Rcpt, 3P4W, 30A 125/250V, L14-30R, White; Connector Type Hubbell Wiring Devices HBL2716

Description
CONN, MAINS RCPT, 3P4W, 30A 125/250V, L14-30R, WHITE; Connector Type:Power Entry; Current Rating:30A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:-; Gender:ReceptacleRoH S Compliant: Yes
Datasheet
Description
CONN, MAINS RCPT, 3P4W, 30A 125/250V, L14-30R, WHITE; Connector Type:Power Entry; Current Rating:30A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:-; Gender:ReceptacleRoH S Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Mains Rcpt, 3P4W, 30A 125/250V, L14-30R, White; Connector Type Hubbell Wiring Devices - 14C5065 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Rcpt, 3P4W, 30A 125/250V, L14-30R, White; Connector Type Hubbell Wiring Devices
14C5065
Conn, Mains Rcpt, 3P4W, 30A 125/250V, L14-30R, White; Connector Type Hubbell Wiring Devices 14C5065
CONN, MAINS RCPT, 3P4W, 30A 125/250V, L14-30R, WHITE; Connector Type:Power Entry; Current Rating:30A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:-; Gender:ReceptacleRoH S Compliant: Yes

CONN, MAINS RCPT, 3P4W, 30A 125/250V, L14-30R, WHITE; Connector Type:Power Entry; Current Rating:30A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:-; Gender:ReceptacleRoHS Compliant: Yes

Supplier's Site Datasheet
Receptacle, Twist-Lock; 30 A; 125/250 VAC; L14-30R; White; Steel-Nickel Plated - 70116442 - Allied Electronics, Inc.
Fort Worth, TX, USA
Receptacle, Twist-Lock; 30 A; 125/250 VAC; L14-30R; White; Steel-Nickel Plated
70116442
Receptacle, Twist-Lock; 30 A; 125/250 VAC; L14-30R; White; Steel-Nickel Plated 70116442
Twist-Lock Flanged Receptacle, Natural White Nylon Body Material, 30 A Amperage White color L14-30R NEMA configuration Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs

Twist-Lock Flanged Receptacle, Natural White Nylon Body Material, 30 A Amperage

  • White color
  • L14-30R NEMA configuration
  • Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs
Supplier's Site
Plug/Receptacle - 11643994 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11643994
Plug/Receptacle 11643994
RECEPTACLE, LOCKING DEVICE, TWIAT-LOCK, 30AMP, 3POLE, 4WIRE, 125/250VAC, L14-30R, WHITE. FREE 2 YEAR RADWELL WARRANTY

RECEPTACLE, LOCKING DEVICE, TWIAT-LOCK, 30AMP, 3POLE, 4WIRE, 125/250VAC, L14-30R, WHITE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc. Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 14C5065 70116442 11643994
Product Name Conn, Mains Rcpt, 3P4W, 30A 125/250V, L14-30R, White; Connector Type Hubbell Wiring Devices Receptacle, Twist-Lock; 30 A; 125/250 VAC; L14-30R; White; Steel-Nickel Plated Plug/Receptacle
Voltage Rating 250 volts 125 to 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
MINI DIN JACK 6 POSITIONS - 80203-508B6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Jacks, Plugs - 461-1296-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Mounting Panel Mount
View Details