Hubbell Wiring Device-Kellems Connector Type Hubbell Wiring Devices HBL2715SWR

Description
Connector Type:-; Current Rating:30A; Connector Colour:Grey; Connector Body Material:-; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Panel Mount; Gender:Plug; IP Rating:IP66; No. of Outlets:1Outlets RoHS Compliant: Yes
Datasheet
Description
Connector Type:-; Current Rating:30A; Connector Colour:Grey; Connector Body Material:-; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Panel Mount; Gender:Plug; IP Rating:IP66; No. of Outlets:1Outlets RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Type Hubbell Wiring Devices - 01J4269 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type Hubbell Wiring Devices
01J4269
Connector Type Hubbell Wiring Devices 01J4269
Connector Type:-; Current Rating:30A; Connector Colour:Grey; Connector Body Material:-; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Panel Mount; Gender:Plug; IP Rating:IP66; No. of Outlets:1Outlets RoHS Compliant: Yes

Connector Type:-; Current Rating:30A; Connector Colour:Grey; Connector Body Material:-; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Panel Mount; Gender:Plug; IP Rating:IP66; No. of Outlets:1Outlets RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01J4269
Product Name Connector Type Hubbell Wiring Devices
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FB-086-4 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details