Hubbell Wiring Device-Kellems Conn, Mains Plug, 3P4W, 30A 125/250V, L14-30P; Current Rating Hubbell Wiring Devices HBL2715SW

Description
CONN, MAINS PLUG, 3P4W, 30A 125/250V, L14-30P; Current Rating:30A; Connector Colour:Grey; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Panel Mount; Gender:Plug RoHS Compliant: Yes
Datasheet
Description
CONN, MAINS PLUG, 3P4W, 30A 125/250V, L14-30P; Current Rating:30A; Connector Colour:Grey; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Panel Mount; Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Mains Plug, 3P4W, 30A 125/250V, L14-30P; Current Rating Hubbell Wiring Devices - 35B589 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Plug, 3P4W, 30A 125/250V, L14-30P; Current Rating Hubbell Wiring Devices
35B589
Conn, Mains Plug, 3P4W, 30A 125/250V, L14-30P; Current Rating Hubbell Wiring Devices 35B589
CONN, MAINS PLUG, 3P4W, 30A 125/250V, L14-30P; Current Rating:30A; Connector Colour:Grey; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Panel Mount; Gender:Plug RoHS Compliant: Yes

CONN, MAINS PLUG, 3P4W, 30A 125/250V, L14-30P; Current Rating:30A; Connector Colour:Grey; Connector Body Material:Thermoplastic Body; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Panel Mount; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 35B589
Product Name Conn, Mains Plug, 3P4W, 30A 125/250V, L14-30P; Current Rating Hubbell Wiring Devices
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Shrouded Banana Plug - 9383 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Outer square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details