Hubbell Wiring Device-Kellems Connector, Power Entry, Plug, 30A; Connector Type Hubbell Wiring Devices HBL2715

Description
CONNECTOR, POWER ENTRY, PLUG, 30A; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Natural; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, PLUG, 30A; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Natural; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Plug, 30A; Connector Type Hubbell Wiring Devices - 98F2367 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 30A; Connector Type Hubbell Wiring Devices
98F2367
Connector, Power Entry, Plug, 30A; Connector Type Hubbell Wiring Devices 98F2367
CONNECTOR, POWER ENTRY, PLUG, 30A; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Natural; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PLUG, 30A; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Natural; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Flanged Inlet; 30 A; 125/250 VAC; L14-30P; White; Brass; Steel-Nickel Plated - 70116441 - Allied Electronics, Inc.
Fort Worth, TX, USA
Flanged Inlet; 30 A; 125/250 VAC; L14-30P; White; Brass; Steel-Nickel Plated
70116441
Flanged Inlet; 30 A; 125/250 VAC; L14-30P; White; Brass; Steel-Nickel Plated 70116441
Twist-Lock Flanged Inlet, 30 A Amperage, 125⁄250 VAC Voltage Rating White color Voltage rating 125⁄250 VAC Blade material brass Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs

Twist-Lock Flanged Inlet, 30 A Amperage, 125⁄250 VAC Voltage Rating

  • White color
  • Voltage rating 125⁄250 VAC
  • Blade material brass
  • Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 98F2367 70116441
Product Name Connector, Power Entry, Plug, 30A; Connector Type Hubbell Wiring Devices Flanged Inlet; 30 A; 125/250 VAC; L14-30P; White; Brass; Steel-Nickel Plated
Voltage Rating 125 volts 125 to 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 7 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4220-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
PB Backplane Female Straight Power Connector - 80318-2 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details