CONNECTOR, POWER ENTRY, RECEPTACLE, 30A; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:-; Gender:Receptacle RoHS Compliant: Yes
30 A Amperage, 125⁄250 VAC , Black⁄White , Connector Body
RECEPTACLE, LOCKING DEVICE, TWIST-LOCK, INDUSTRIAL, FEMALE, INSULGRIP CONNECTOR BODY, 30 AMP, 3 POLE, 4 WIRE GROUNDING,125/250 VAC, BLACK/WHITE, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Allied Electronics, Inc. | Radwell International | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 70B2031 | 70116440 | 21643 |
| Product Name | Connector, Power Entry, Receptacle, 30A; Connector Type Hubbell Wiring Devices | Connector Body; 30 A; 125/250 VAC; L14-30R (NEMA); Black/White; Black Nylon | Plug/Receptacle |
| Voltage Rating | 250 volts | 125 to 250 volts | 250 volts |