Hubbell Wiring Device-Kellems Plug/Receptacle HBL2711SW

Description
LOCKING DEVICES, TWIST-LOCK, WATERTIGHT SAFETY-SHROUD, MALE PLUG, 30A 125/250V AC, 3-POLE 4-WIRE GROUNDING, NEMA L14- 30P, SCREW TERMINAL, BLACK PBT HOUSING, WHITE PBT CLAMPS.. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
LOCKING DEVICES, TWIST-LOCK, WATERTIGHT SAFETY-SHROUD, MALE PLUG, 30A 125/250V AC, 3-POLE 4-WIRE GROUNDING, NEMA L14- 30P, SCREW TERMINAL, BLACK PBT HOUSING, WHITE PBT CLAMPS.. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 11643967 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11643967
Plug/Receptacle 11643967
LOCKING DEVICES, TWIST-LOCK, WATERTIGHT SAFETY-SHROUD, MALE PLUG, 30A 125/250V AC, 3-POLE 4-WIRE GROUNDING, NEMA L14- 30P, SCREW TERMINAL, BLACK PBT HOUSING, WHITE PBT CLAMPS.. FREE 2 YEAR RADWELL WARRANTY

LOCKING DEVICES, TWIST-LOCK, WATERTIGHT SAFETY-SHROUD, MALE PLUG, 30A 125/250V AC, 3-POLE 4-WIRE GROUNDING, NEMA L14- 30P, SCREW TERMINAL, BLACK PBT HOUSING, WHITE PBT CLAMPS.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Conn, Mains Plug, 3P4W, 30A 125/250V, L14-30P; Current Rating Hubbell Wiring Devices - 35B587 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Plug, 3P4W, 30A 125/250V, L14-30P; Current Rating Hubbell Wiring Devices
35B587
Conn, Mains Plug, 3P4W, 30A 125/250V, L14-30P; Current Rating Hubbell Wiring Devices 35B587
CONN, MAINS PLUG, 3P4W, 30A 125/250V, L14-30P; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:PET (Polyester) Body; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Cable Mount; Gender:Plug RoHS Compliant: Yes

CONN, MAINS PLUG, 3P4W, 30A 125/250V, L14-30P; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:PET (Polyester) Body; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Cable Mount; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 11643967 35B587
Product Name Plug/Receptacle Conn, Mains Plug, 3P4W, 30A 125/250V, L14-30P; Current Rating Hubbell Wiring Devices
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products