Hubbell Wiring Device-Kellems Power Entry Conn, Nema L14-30P, 30A/250V; Connector Type Hubbell Wiring Devices HBL2711ST

Description
POWER ENTRY CONN, NEMA L14-30P, 30A/250V; Connector Type:NEMA L14-30P; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Twist-Lock Series
Datasheet
Description
POWER ENTRY CONN, NEMA L14-30P, 30A/250V; Connector Type:NEMA L14-30P; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Twist-Lock Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Conn, Nema L14-30P, 30A/250V; Connector Type Hubbell Wiring Devices - 62AK0353 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Conn, Nema L14-30P, 30A/250V; Connector Type Hubbell Wiring Devices
62AK0353
Power Entry Conn, Nema L14-30P, 30A/250V; Connector Type Hubbell Wiring Devices 62AK0353
POWER ENTRY CONN, NEMA L14-30P, 30A/250V; Connector Type:NEMA L14-30P; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Twist-Lock Series

POWER ENTRY CONN, NEMA L14-30P, 30A/250V; Connector Type:NEMA L14-30P; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Twist-Lock Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 62AK0353
Product Name Power Entry Conn, Nema L14-30P, 30A/250V; Connector Type Hubbell Wiring Devices
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data