Hubbell Wiring Device-Kellems Connector, Power Entry, 30A, 250V; Connector Type Hubbell Wiring Devices HBL2711BK

Description
CONNECTOR, POWER ENTRY, 30A, 250V; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, 30A, 250V; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, 30A, 250V; Connector Type Hubbell Wiring Devices - 01J4267 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, 30A, 250V; Connector Type Hubbell Wiring Devices
01J4267
Connector, Power Entry, 30A, 250V; Connector Type Hubbell Wiring Devices 01J4267
CONNECTOR, POWER ENTRY, 30A, 250V; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, 30A, 250V; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01J4267
Product Name Connector, Power Entry, 30A, 250V; Connector Type Hubbell Wiring Devices
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Power Entry Modules (PEM) - 486-3-109-596-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
2 suppliers
F Series: Heavy Duty Modular Coupler -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
9-Pin Hermetic D-sub Connector - 55551 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
View Details