Hubbell Wiring Device-Kellems Electrical Plug; 30 A; 125/250 VAC; 0.35 to 1.15 in.; Nylon; Nylon; Steel HBL2711

Description
30 A Amperage, 125⁄250 VAC, 2000 V (Min.) Dielectric Rating, Twist-Lock Plug Nickel plated terminal clamp Black nylon housing, natural nylon cord Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs
Datasheet
Description
30 A Amperage, 125⁄250 VAC, 2000 V (Min.) Dielectric Rating, Twist-Lock Plug Nickel plated terminal clamp Black nylon housing, natural nylon cord Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Plug; 30 A; 125/250 VAC; 0.35 to 1.15 in.; Nylon; Nylon; Steel - 70116439 - Allied Electronics, Inc.
Fort Worth, TX, USA
Electrical Plug; 30 A; 125/250 VAC; 0.35 to 1.15 in.; Nylon; Nylon; Steel
70116439
Electrical Plug; 30 A; 125/250 VAC; 0.35 to 1.15 in.; Nylon; Nylon; Steel 70116439
30 A Amperage, 125⁄250 VAC, 2000 V (Min.) Dielectric Rating, Twist-Lock Plug Nickel plated terminal clamp Black nylon housing, natural nylon cord Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs

30 A Amperage, 125⁄250 VAC, 2000 V (Min.) Dielectric Rating, Twist-Lock Plug

  • Nickel plated terminal clamp
  • Black nylon housing, natural nylon cord
  • Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs
Supplier's Site
Twist Lock Plug, 30A, 3P4W, L14-30; Connector Type Hubbell Wiring Devices - 70B4659 - Newark, An Avnet Company
Chicago, IL, United States
Twist Lock Plug, 30A, 3P4W, L14-30; Connector Type Hubbell Wiring Devices
70B4659
Twist Lock Plug, 30A, 3P4W, L14-30; Connector Type Hubbell Wiring Devices 70B4659
TWIST LOCK PLUG, 30A, 3P4W, L14-30; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:-; Gender:Plug RoHS Compliant: Yes

TWIST LOCK PLUG, 30A, 3P4W, L14-30; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:-; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet
Plug/Receptacle - 21641 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
21641
Plug/Receptacle 21641
RECEPTACLE, LOCKING, TWIST-LOCK®, INDUSTRIAL, MALE PLUG, 30A 125/250V, 3-POLE 4-WIRE GROUNDING, L14-30R, SCREW TERMINAL, BLACK AND WHITE.. FREE 2 YEAR RADWELL WARRANTY

RECEPTACLE, LOCKING, TWIST-LOCK®, INDUSTRIAL, MALE PLUG, 30A 125/250V, 3-POLE 4-WIRE GROUNDING, L14-30R, SCREW TERMINAL, BLACK AND WHITE.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
HBBL Twist Lock - HBL2711 - Galco Industrial Electronics
Madison Heights, MI, United States
HBBL Twist Lock
HBL2711
HBBL Twist Lock HBL2711
LKG PLUG, 30A 125/250V, L14-30P, B/W

LKG PLUG, 30A 125/250V, L14-30P, B/W

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company Radwell International Galco Industrial Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 70116439 70B4659 21641 HBL2711
Product Name Electrical Plug; 30 A; 125/250 VAC; 0.35 to 1.15 in.; Nylon; Nylon; Steel Twist Lock Plug, 30A, 3P4W, L14-30; Connector Type Hubbell Wiring Devices Plug/Receptacle HBBL Twist Lock
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
NPT Hermetic Terminal Seal - 26212 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - TE-A-185-FF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details