Hubbell Wiring Device-Kellems Conn, Power Entry, Nema L14-30R, 250V; Connector Type Hubbell Wiring Devices HBL2710ST

Description
CONN, POWER ENTRY, NEMA L14-30R, 250V; Connector Type:NEMA L14-30R; Current Rating:30A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Twist-Lock Series
Datasheet
Description
CONN, POWER ENTRY, NEMA L14-30R, 250V; Connector Type:NEMA L14-30R; Current Rating:30A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Twist-Lock Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Power Entry, Nema L14-30R, 250V; Connector Type Hubbell Wiring Devices - 65AJ7885 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Power Entry, Nema L14-30R, 250V; Connector Type Hubbell Wiring Devices
65AJ7885
Conn, Power Entry, Nema L14-30R, 250V; Connector Type Hubbell Wiring Devices 65AJ7885
CONN, POWER ENTRY, NEMA L14-30R, 250V; Connector Type:NEMA L14-30R; Current Rating:30A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Twist-Lock Series

CONN, POWER ENTRY, NEMA L14-30R, 250V; Connector Type:NEMA L14-30R; Current Rating:30A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Twist-Lock Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 65AJ7885
Product Name Conn, Power Entry, Nema L14-30R, 250V; Connector Type Hubbell Wiring Devices
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male Panel Receptacle, 4 Hole Panel Mount - SALE-9234 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
View Details
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
SMA Female To SMA Male Right Angled RF Adapter - ET-SFS-SMRA - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug; Female / Jack
Geometry Right Angle
View Details