Hubbell Wiring Device-Kellems Current Rating Hubbell Wiring Devices HBL2710SR

Description
Current Rating:30A; Connector Colour:Grey; Voltage Rating VAC:250V; Connector Mounting:Panel Mount; Gender:Receptacle; IP Rating:IP20; No. of Outlets:1Outlets RoHS Compliant: Yes
Datasheet
Description
Current Rating:30A; Connector Colour:Grey; Voltage Rating VAC:250V; Connector Mounting:Panel Mount; Gender:Receptacle; IP Rating:IP20; No. of Outlets:1Outlets RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Rating Hubbell Wiring Devices - 35B583 - Newark, An Avnet Company
Chicago, IL, United States
Current Rating Hubbell Wiring Devices
35B583
Current Rating Hubbell Wiring Devices 35B583
Current Rating:30A; Connector Colour:Grey; Voltage Rating VAC:250V; Connector Mounting:Panel Mount; Gender:Receptacle; IP Rating:IP20; No. of Outlets:1Outlets RoHS Compliant: Yes

Current Rating:30A; Connector Colour:Grey; Voltage Rating VAC:250V; Connector Mounting:Panel Mount; Gender:Receptacle; IP Rating:IP20; No. of Outlets:1Outlets RoHS Compliant: Yes

Supplier's Site Datasheet
Plug/Receptacle - 4817586 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
4817586
Plug/Receptacle 4817586
125/250 VAC, 30 AMP, L14-30R NEMA, SELF GROUNDING RECEPTACLE 3 POLES, 4 WIRE, FEMALE END, GRAY. FREE 2 YEAR RADWELL WARRANTY

125/250 VAC, 30 AMP, L14-30R NEMA, SELF GROUNDING RECEPTACLE 3 POLES, 4 WIRE, FEMALE END, GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 35B583 4817586
Product Name Current Rating Hubbell Wiring Devices Plug/Receptacle
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-ML4G-S-03 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 Standard Housings Purple - 1327G23 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Plug socket - MSSD-C-4P - Festo Corporation
Festo Corporation
Specs
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
View Details