Hubbell Wiring Device-Kellems Conn, Mains Rcpt, 3P4W, 30A 125/250V, L14-30R, Grey; Connector Type Hubbell Wiring Devices HBL2710AR

Description
CONN, MAINS RCPT, 3P4W, 30A 125/250V, L14-30R, GREY; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Grey; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONN, MAINS RCPT, 3P4W, 30A 125/250V, L14-30R, GREY; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Grey; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Mains Rcpt, 3P4W, 30A 125/250V, L14-30R, Grey; Connector Type Hubbell Wiring Devices - 35B582 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Rcpt, 3P4W, 30A 125/250V, L14-30R, Grey; Connector Type Hubbell Wiring Devices
35B582
Conn, Mains Rcpt, 3P4W, 30A 125/250V, L14-30R, Grey; Connector Type Hubbell Wiring Devices 35B582
CONN, MAINS RCPT, 3P4W, 30A 125/250V, L14-30R, GREY; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Grey; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: Yes

CONN, MAINS RCPT, 3P4W, 30A 125/250V, L14-30R, GREY; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Grey; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 35B582
Product Name Conn, Mains Rcpt, 3P4W, 30A 125/250V, L14-30R, Grey; Connector Type Hubbell Wiring Devices
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® 15-45 Standard Housings Green - 1327G5-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-109-561-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details
2 suppliers