Hubbell Wiring Device-Kellems Receptacle; 30 A; 125/250 VAC; Black; Brass; Bronze; Brass; Bronze; Nylon (Top) HBL2710

Description
Twist-Lock Receptacle, Nylon Polyester Base Material, Black Nylon Cover Material Standard item style Steel zinc plated mounting screw material Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs
Description
Twist-Lock Receptacle, Nylon Polyester Base Material, Black Nylon Cover Material Standard item style Steel zinc plated mounting screw material Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs

Suppliers

Company
Product
Description
Supplier Links
Receptacle; 30 A; 125/250 VAC; Black; Brass; Bronze; Brass; Bronze; Nylon (Top) - 70116438 - Allied Electronics, Inc.
Fort Worth, TX, USA
Receptacle; 30 A; 125/250 VAC; Black; Brass; Bronze; Brass; Bronze; Nylon (Top)
70116438
Receptacle; 30 A; 125/250 VAC; Black; Brass; Bronze; Brass; Bronze; Nylon (Top) 70116438
Twist-Lock Receptacle, Nylon Polyester Base Material, Black Nylon Cover Material Standard item style Steel zinc plated mounting screw material Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs

Twist-Lock Receptacle, Nylon Polyester Base Material, Black Nylon Cover Material

  • Standard item style
  • Steel zinc plated mounting screw material
  • Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs
Supplier's Site
HBBL Twist Lock - HBL2710 - Galco Industrial Electronics
Madison Heights, MI, United States
HBBL Twist Lock
HBL2710
HBBL Twist Lock HBL2710
LKG RCPT, 30A 125/250V, L14-30R, BK

LKG RCPT, 30A 125/250V, L14-30R, BK

Supplier's Site
Locking Sgl Rcpt Nema L14-30R Rohs Compliant Hubbell Wiring Devices - 98F6237 - Newark, An Avnet Company
Chicago, IL, United States
Locking Sgl Rcpt Nema L14-30R Rohs Compliant Hubbell Wiring Devices
98F6237
Locking Sgl Rcpt Nema L14-30R Rohs Compliant Hubbell Wiring Devices 98F6237
LOCKING SGL RCPT NEMA L14-30R ROHS COMPLIANT: YES

LOCKING SGL RCPT NEMA L14-30R ROHS COMPLIANT: YES

Supplier's Site
Plug/Receptacle - 4817582 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
4817582
Plug/Receptacle 4817582
RECEPTACLE, LOCKING, L14-30R, 30 AMP, 125/250 V, BLACK. FREE 2 YEAR RADWELL WARRANTY

RECEPTACLE, LOCKING, L14-30R, 30 AMP, 125/250 V, BLACK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Galco Industrial Electronics Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 70116438 HBL2710 98F6237 4817582
Product Name Receptacle; 30 A; 125/250 VAC; Black; Brass; Bronze; Brass; Bronze; Nylon (Top) HBBL Twist Lock Locking Sgl Rcpt Nema L14-30R Rohs Compliant Hubbell Wiring Devices Plug/Receptacle
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® Retaining Pin- .094 x 1.125 - 111812P16 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers