Hubbell Wiring Device-Kellems Plug/Receptacle HBL26W47

Description
WATERTIGHT LOCKING PLUG, 125 V AC, 2 POLE, 3 WIRE, L5-20P, NON - SHROUDED. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
WATERTIGHT LOCKING PLUG, 125 V AC, 2 POLE, 3 WIRE, L5-20P, NON - SHROUDED. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 82476349 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
82476349
Plug/Receptacle 82476349
WATERTIGHT LOCKING PLUG, 125 V AC, 2 POLE, 3 WIRE, L5-20P, NON - SHROUDED. FREE 2 YEAR RADWELL WARRANTY

WATERTIGHT LOCKING PLUG, 125 V AC, 2 POLE, 3 WIRE, L5-20P, NON - SHROUDED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
HBBL Twist Lock - HBL26W47 - Galco Industrial Electronics
Madison Heights, MI, United States
HBBL Twist Lock
HBL26W47
HBBL Twist Lock HBL26W47
PLUG, NEMA L5-20P, 20A 125V, YL

PLUG, NEMA L5-20P, 20A 125V, YL

Supplier's Site
Str Blade Plug, Nema L5-20P, 20A, 125V; Current Rating Hubbell Wiring Devices - 52Y0713 - Newark, An Avnet Company
Chicago, IL, United States
Str Blade Plug, Nema L5-20P, 20A, 125V; Current Rating Hubbell Wiring Devices
52Y0713
Str Blade Plug, Nema L5-20P, 20A, 125V; Current Rating Hubbell Wiring Devices 52Y0713
STR BLADE PLUG, NEMA L5-20P, 20A, 125V; Current Rating:20A; Connector Colour:Yellow; Connector Body Material:TPE (Thermoplastic Elastomer) Body; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Cable Mount; Gender:Plug RoHS Compliant: Yes

STR BLADE PLUG, NEMA L5-20P, 20A, 125V; Current Rating:20A; Connector Colour:Yellow; Connector Body Material:TPE (Thermoplastic Elastomer) Body; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Cable Mount; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Galco Industrial Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 82476349 HBL26W47 52Y0713
Product Name Plug/Receptacle HBBL Twist Lock Str Blade Plug, Nema L5-20P, 20A, 125V; Current Rating Hubbell Wiring Devices
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Circular Connectors Type 849-02 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details