Hubbell Wiring Device-Kellems Connector, Power Entry, 60A; Connector Type Hubbell Wiring Devices HBL26522

Description
CONNECTOR, POWER ENTRY, 60A; Connector Type:Power Entry; Current Rating:60A; Connector Colour:Blue; Connector Body Material:Steel Body; Voltage Rating VAC:600V; Product Range:-; Connector Mounting:Flange Mount; Gender:Receptacle RoHS Compliant: No
Datasheet
Description
CONNECTOR, POWER ENTRY, 60A; Connector Type:Power Entry; Current Rating:60A; Connector Colour:Blue; Connector Body Material:Steel Body; Voltage Rating VAC:600V; Product Range:-; Connector Mounting:Flange Mount; Gender:Receptacle RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, 60A; Connector Type Hubbell Wiring Devices - 35B581 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, 60A; Connector Type Hubbell Wiring Devices
35B581
Connector, Power Entry, 60A; Connector Type Hubbell Wiring Devices 35B581
CONNECTOR, POWER ENTRY, 60A; Connector Type:Power Entry; Current Rating:60A; Connector Colour:Blue; Connector Body Material:Steel Body; Voltage Rating VAC:600V; Product Range:-; Connector Mounting:Flange Mount; Gender:Receptacle RoHS Compliant: No

CONNECTOR, POWER ENTRY, 60A; Connector Type:Power Entry; Current Rating:60A; Connector Colour:Blue; Connector Body Material:Steel Body; Voltage Rating VAC:600V; Product Range:-; Connector Mounting:Flange Mount; Gender:Receptacle RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 35B581
Product Name Connector, Power Entry, 60A; Connector Type Hubbell Wiring Devices
Mounting Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
PCB Connectors - NCA-FL4G-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details