Hubbell Wiring Device-Kellems Conn, Mains Rcpt, 4P5W, 60A 600V, Blue; Connector Type Hubbell Wiring Devices HBL26521

Description
CONN, MAINS RCPT, 4P5W, 60A 600V, BLUE; Connector Type:Power Entry; Current Rating:60A; Connector Colour:Blue; Connector Body Material:Steel Body; Voltage Rating VAC:600V; Product Range:-; Connector Mounting:Panel Mount
Datasheet
Description
CONN, MAINS RCPT, 4P5W, 60A 600V, BLUE; Connector Type:Power Entry; Current Rating:60A; Connector Colour:Blue; Connector Body Material:Steel Body; Voltage Rating VAC:600V; Product Range:-; Connector Mounting:Panel Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Mains Rcpt, 4P5W, 60A 600V, Blue; Connector Type Hubbell Wiring Devices - 35B580 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Rcpt, 4P5W, 60A 600V, Blue; Connector Type Hubbell Wiring Devices
35B580
Conn, Mains Rcpt, 4P5W, 60A 600V, Blue; Connector Type Hubbell Wiring Devices 35B580
CONN, MAINS RCPT, 4P5W, 60A 600V, BLUE; Connector Type:Power Entry; Current Rating:60A; Connector Colour:Blue; Connector Body Material:Steel Body; Voltage Rating VAC:600V; Product Range:-; Connector Mounting:Panel Mount

CONN, MAINS RCPT, 4P5W, 60A 600V, BLUE; Connector Type:Power Entry; Current Rating:60A; Connector Colour:Blue; Connector Body Material:Steel Body; Voltage Rating VAC:600V; Product Range:-; Connector Mounting:Panel Mount

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 35B580
Product Name Conn, Mains Rcpt, 4P5W, 60A 600V, Blue; Connector Type Hubbell Wiring Devices
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MINI DIN JACK 9 POSITIONS - 80203-508E9AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details