Hubbell Wiring Device-Kellems Plug/Receptacle HBL26520

Description
RECEPTACLE, ALUMINUM HOUSING, 60-AMP, 600V, 4-POLE, 5-WIRE. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
RECEPTACLE, ALUMINUM HOUSING, 60-AMP, 600V, 4-POLE, 5-WIRE. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 11456912 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11456912
Plug/Receptacle 11456912
RECEPTACLE, ALUMINUM HOUSING, 60-AMP, 600V, 4-POLE, 5-WIRE. FREE 2 YEAR RADWELL WARRANTY

RECEPTACLE, ALUMINUM HOUSING, 60-AMP, 600V, 4-POLE, 5-WIRE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Conn, Mains Rcpt, 4P5W, 60A 600V, Blue; Connector Type Hubbell Wiring Devices - 35B579 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Rcpt, 4P5W, 60A 600V, Blue; Connector Type Hubbell Wiring Devices
35B579
Conn, Mains Rcpt, 4P5W, 60A 600V, Blue; Connector Type Hubbell Wiring Devices 35B579
CONN, MAINS RCPT, 4P5W, 60A 600V, BLUE; Connector Type:Power Entry; Current Rating:60A; Connector Colour:Blue; Connector Body Material:Aluminum Body; Voltage Rating VAC:600V; Product Range:-; Connector Mounting:Panel Mount RoHS Compliant: No

CONN, MAINS RCPT, 4P5W, 60A 600V, BLUE; Connector Type:Power Entry; Current Rating:60A; Connector Colour:Blue; Connector Body Material:Aluminum Body; Voltage Rating VAC:600V; Product Range:-; Connector Mounting:Panel Mount RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 11456912 35B579
Product Name Plug/Receptacle Conn, Mains Rcpt, 4P5W, 60A 600V, Blue; Connector Type Hubbell Wiring Devices
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Blade Type Power Connector Housings - 2243-1321G7-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
View Details
2 suppliers
Power Entry Modules (PEM) - 486-3-104-370-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details