Hubbell Wiring Device-Kellems Lug/Connector HBL26516

Description
HUBBELLOCK CONNECTOR, INDUSTRIAL, 4P, 5W, 60A, 600V. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
HUBBELLOCK CONNECTOR, INDUSTRIAL, 4P, 5W, 60A, 600V. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lug/Connector - 11643893 - Radwell International
Willingboro, NJ, United States
Lug/Connector
11643893
Lug/Connector 11643893
HUBBELLOCK CONNECTOR, INDUSTRIAL, 4P, 5W, 60A, 600V. FREE 2 YEAR RADWELL WARRANTY

HUBBELLOCK CONNECTOR, INDUSTRIAL, 4P, 5W, 60A, 600V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector, Power Entry, Receptacle, 60A; Connector Type Hubbell Wiring Devices - 35B578 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Receptacle, 60A; Connector Type Hubbell Wiring Devices
35B578
Connector, Power Entry, Receptacle, 60A; Connector Type Hubbell Wiring Devices 35B578
CONNECTOR, POWER ENTRY, RECEPTACLE, 60A; Connector Type:Power Entry; Current Rating:60A; Connector Colour:Blue; Connector Body Material:PC (Polycarbonate) Body; Voltage Rating VAC:600V; Product Range:-; Connector Mounting:Cable MountRoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RECEPTACLE, 60A; Connector Type:Power Entry; Current Rating:60A; Connector Colour:Blue; Connector Body Material:PC (Polycarbonate) Body; Voltage Rating VAC:600V; Product Range:-; Connector Mounting:Cable MountRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 11643893 35B578
Product Name Lug/Connector Connector, Power Entry, Receptacle, 60A; Connector Type Hubbell Wiring Devices
Mounting Cable MountRoHS Compliant: Yes
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 2x1 Ports 6 Positions Top Green / Bottom Purple - 80203-608E6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
M12 Male Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details