Hubbell Wiring Device-Kellems Conn, Mains Rcpt, 3P4W, 60A 600V, Yellow; Connector Type Hubbell Wiring Devices HBL26421

Description
CONN, MAINS RCPT, 3P4W, 60A 600V, YELLOW; Connector Type:Power Entry; Current Rating:60A; Connector Colour:Yellow; Connector Body Material:Steel Body; Voltage Rating VAC:600V; Product Range:-; Connector Mounting:Panel Mount
Datasheet
Description
CONN, MAINS RCPT, 3P4W, 60A 600V, YELLOW; Connector Type:Power Entry; Current Rating:60A; Connector Colour:Yellow; Connector Body Material:Steel Body; Voltage Rating VAC:600V; Product Range:-; Connector Mounting:Panel Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Mains Rcpt, 3P4W, 60A 600V, Yellow; Connector Type Hubbell Wiring Devices - 35B576 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Rcpt, 3P4W, 60A 600V, Yellow; Connector Type Hubbell Wiring Devices
35B576
Conn, Mains Rcpt, 3P4W, 60A 600V, Yellow; Connector Type Hubbell Wiring Devices 35B576
CONN, MAINS RCPT, 3P4W, 60A 600V, YELLOW; Connector Type:Power Entry; Current Rating:60A; Connector Colour:Yellow; Connector Body Material:Steel Body; Voltage Rating VAC:600V; Product Range:-; Connector Mounting:Panel Mount

CONN, MAINS RCPT, 3P4W, 60A 600V, YELLOW; Connector Type:Power Entry; Current Rating:60A; Connector Colour:Yellow; Connector Body Material:Steel Body; Voltage Rating VAC:600V; Product Range:-; Connector Mounting:Panel Mount

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 35B576
Product Name Conn, Mains Rcpt, 3P4W, 60A 600V, Yellow; Connector Type Hubbell Wiring Devices
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® Pak Connectors Flexible Conduit Clamp & Hardware Pak - 110G10 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details