Hubbellock Plug, 4.81 in. Length, 3.03 in. Dia. Overall
CONNECTOR, POWER ENTRY, PLUG, 60A; Connector Type:Power Entry; Current Rating:60A; Connector Colour:Yellow; Connector Body Material:PC (Polycarbonate) Body; Voltage Rating VAC:600V; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes
PLUG, BLACK PHENOLIC INTERIOR, YELLOW THERMOPLASTIC SLEEVE, STEEL COVER, 60 AMP RATING, 3 POLE, 600 VAC RATING, 4 WIRE. FREE 2 YEAR RADWELL WARRANTY
| Galco Industrial Electronics | Allied Electronics, Inc. | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | HBL26419 | 70116128 | 35B574 | 21637 |
| Product Name | HBBL Twist Lock | Plug; Plug; 4.81 in.; 3.03 in. | Connector, Power Entry, Plug, 60A; Connector Type Hubbell Wiring Devices | Plug/Receptacle |
| Termination | Screw | |||
| Voltage Rating | 600 volts | 600 volts | 600 volts | |
| Current Rating | 60.0 amps | 60.0 amps | 60.0 amps |