Hubbell Wiring Device-Kellems Plug/Receptacle HBL26410

Description
RECEPTACLE, LOCKING DEVICES, HUBBELLOCK, 60 AMP, 600 VAC, 3 POLE, 4 WIRE GROUNDING, NON NEMA, SCREW TERMINAL, CAST ALUMINUM, SHORT HOUSING. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
RECEPTACLE, LOCKING DEVICES, HUBBELLOCK, 60 AMP, 600 VAC, 3 POLE, 4 WIRE GROUNDING, NON NEMA, SCREW TERMINAL, CAST ALUMINUM, SHORT HOUSING. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 4817574 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
4817574
Plug/Receptacle 4817574
RECEPTACLE, LOCKING DEVICES, HUBBELLOCK, 60 AMP, 600 VAC, 3 POLE, 4 WIRE GROUNDING, NON NEMA, SCREW TERMINAL, CAST ALUMINUM, SHORT HOUSING. FREE 2 YEAR RADWELL WARRANTY

RECEPTACLE, LOCKING DEVICES, HUBBELLOCK, 60 AMP, 600 VAC, 3 POLE, 4 WIRE GROUNDING, NON NEMA, SCREW TERMINAL, CAST ALUMINUM, SHORT HOUSING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Conn, Mains Rcpt, 3P4W, 60A 600V; Connector Type Hubbell Wiring Devices - 35B572 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Rcpt, 3P4W, 60A 600V; Connector Type Hubbell Wiring Devices
35B572
Conn, Mains Rcpt, 3P4W, 60A 600V; Connector Type Hubbell Wiring Devices 35B572
CONN, MAINS RCPT, 3P4W, 60A 600V; Connector Type:Power Entry; Current Rating:60A; Connector Colour:-; Connector Body Material:Aluminum Body; Voltage Rating VAC:600V; Product Range:-; Connector Mounting:Panel Mount; Gender:Receptacle RoHS Compliant: Yes

CONN, MAINS RCPT, 3P4W, 60A 600V; Connector Type:Power Entry; Current Rating:60A; Connector Colour:-; Connector Body Material:Aluminum Body; Voltage Rating VAC:600V; Product Range:-; Connector Mounting:Panel Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 4817574 35B572
Product Name Plug/Receptacle Conn, Mains Rcpt, 3P4W, 60A 600V; Connector Type Hubbell Wiring Devices
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - USB 2.0 Single Port Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Connector - 2 Pin Right Angle Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details