Hubbell Wiring Device-Kellems Plug/Receptacle HBL2631

Description
PLUG, TWIST LOCK, 30 AMP, 277 VAC, 2 POLE, 3 WIRE WITH GROUDING. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
PLUG, TWIST LOCK, 30 AMP, 277 VAC, 2 POLE, 3 WIRE WITH GROUDING. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 8917041 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
8917041
Plug/Receptacle 8917041
PLUG, TWIST LOCK, 30 AMP, 277 VAC, 2 POLE, 3 WIRE WITH GROUDING. FREE 2 YEAR RADWELL WARRANTY

PLUG, TWIST LOCK, 30 AMP, 277 VAC, 2 POLE, 3 WIRE WITH GROUDING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Conn, Mains Plug, 2P3W, 30A 277V Ac, L7-30P; Current Rating Hubbell Wiring Devices - 14C5038 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Plug, 2P3W, 30A 277V Ac, L7-30P; Current Rating Hubbell Wiring Devices
14C5038
Conn, Mains Plug, 2P3W, 30A 277V Ac, L7-30P; Current Rating Hubbell Wiring Devices 14C5038
CONN, MAINS PLUG, 2P3W, 30A 277V AC, L7-30P; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:277V; Product Range:-; Connector Mounting:Cable Mount; Gender:Plug RoHS Compliant: Yes

CONN, MAINS PLUG, 2P3W, 30A 277V AC, L7-30P; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:277V; Product Range:-; Connector Mounting:Cable Mount; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 8917041 14C5038
Product Name Plug/Receptacle Conn, Mains Plug, 2P3W, 30A 277V Ac, L7-30P; Current Rating Hubbell Wiring Devices
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - HDMI/Display Port 2 in 1 Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin Right Angle Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
78-Pin Hermetic D-sub Connector - 54674 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm QMA Straight Plug - 150549 - PIC Wire & Cable
Specs
Geometry Straight
View Details