Hubbell Wiring Device-Kellems Locking Sgl Rcpt Nema L7-30R Rohs Compliant Hubbell Wiring Devices HBL2630

Description
LOCKING SGL RCPT NEMA L7-30R ROHS COMPLIANT: YES
Description
LOCKING SGL RCPT NEMA L7-30R ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Locking Sgl Rcpt Nema L7-30R Rohs Compliant Hubbell Wiring Devices - 14C5037 - Newark, An Avnet Company
Chicago, IL, United States
Locking Sgl Rcpt Nema L7-30R Rohs Compliant Hubbell Wiring Devices
14C5037
Locking Sgl Rcpt Nema L7-30R Rohs Compliant Hubbell Wiring Devices 14C5037
LOCKING SGL RCPT NEMA L7-30R ROHS COMPLIANT: YES

LOCKING SGL RCPT NEMA L7-30R ROHS COMPLIANT: YES

Supplier's Site
Plug/Receptacle - 11643848 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11643848
Plug/Receptacle 11643848
FLUSH RECEPTACLE, SINGLE GANG, LOCKING DEVICES, TWIST-LOCK, INDUSTRIAL, 30 AMP, 277 VAC, 2-POLE, 3-WIRE GROUNDING, #16 AWG TO #8 AWG, SINGLE PHASE, 8310 WATT, SCREW TERMINAL, BLACK, L7-30R, NYLON MATERIAL, CONTACT MATERIAL- BRASS, BACK OR SIDE WIRING. FREE 2 YEAR RADWELL WARRANTY

FLUSH RECEPTACLE, SINGLE GANG, LOCKING DEVICES, TWIST-LOCK, INDUSTRIAL, 30 AMP, 277 VAC, 2-POLE, 3-WIRE GROUNDING, #16 AWG TO #8 AWG, SINGLE PHASE, 8310 WATT, SCREW TERMINAL, BLACK, L7-30R, NYLON MATERIAL, CONTACT MATERIAL- BRASS, BACK OR SIDE WIRING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 14C5037 11643848
Product Name Locking Sgl Rcpt Nema L7-30R Rohs Compliant Hubbell Wiring Devices Plug/Receptacle
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Screw Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details