Hubbell Wiring Device-Kellems Plug/Receptacle HBL2626

Description
FLANGED RECEPTACLE, 30AMP, 250VAC, L6-30R, NYLON, WHITE. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
FLANGED RECEPTACLE, 30AMP, 250VAC, L6-30R, NYLON, WHITE. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 7546929 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
7546929
Plug/Receptacle 7546929
FLANGED RECEPTACLE, 30AMP, 250VAC, L6-30R, NYLON, WHITE. FREE 2 YEAR RADWELL WARRANTY

FLANGED RECEPTACLE, 30AMP, 250VAC, L6-30R, NYLON, WHITE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector, Power Entry, Receptacle, 30A; Connector Type Hubbell Wiring Devices - 66F5605 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Receptacle, 30A; Connector Type Hubbell Wiring Devices
66F5605
Connector, Power Entry, Receptacle, 30A; Connector Type Hubbell Wiring Devices 66F5605
CONNECTOR, POWER ENTRY, RECEPTACLE, 30A; Connector Type:Power Entry; Current Rating:30A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Twist-Lock; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RECEPTACLE, 30A; Connector Type:Power Entry; Current Rating:30A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Twist-Lock; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Receptacle, Twist-Lock; 30 A; 250 VAC; L6-30R; White; Steel-Nickel Plated - 70116437 - Allied Electronics, Inc.
Fort Worth, TX, USA
Receptacle, Twist-Lock; 30 A; 250 VAC; L6-30R; White; Steel-Nickel Plated
70116437
Receptacle, Twist-Lock; 30 A; 250 VAC; L6-30R; White; Steel-Nickel Plated 70116437
Twist-Lock Flanged Receptacle, Natural White Nylon Body Material, 30 A Amperage White color L6-30R NEMA configuration Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs

Twist-Lock Flanged Receptacle, Natural White Nylon Body Material, 30 A Amperage

  • White color
  • L6-30R NEMA configuration
  • Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs
Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7546929 66F5605 70116437
Product Name Plug/Receptacle Connector, Power Entry, Receptacle, 30A; Connector Type Hubbell Wiring Devices Receptacle, Twist-Lock; 30 A; 250 VAC; L6-30R; White; Steel-Nickel Plated
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products