Hubbell Wiring Device-Kellems Power Entry, Flanged Inlet, 2P3W, 30A 250V, L6-30P; Connector Type Hubbell Wiring Devices HBL2625

Description
POWER ENTRY, FLANGED INLET, 2P3W, 30A 250V, L6-30P; Connector Type:Power Entry; Current Rating:30A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Twist-Lock RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY, FLANGED INLET, 2P3W, 30A 250V, L6-30P; Connector Type:Power Entry; Current Rating:30A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Twist-Lock RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry, Flanged Inlet, 2P3W, 30A 250V, L6-30P; Connector Type Hubbell Wiring Devices - 66F5603 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Flanged Inlet, 2P3W, 30A 250V, L6-30P; Connector Type Hubbell Wiring Devices
66F5603
Power Entry, Flanged Inlet, 2P3W, 30A 250V, L6-30P; Connector Type Hubbell Wiring Devices 66F5603
POWER ENTRY, FLANGED INLET, 2P3W, 30A 250V, L6-30P; Connector Type:Power Entry; Current Rating:30A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Twist-Lock RoHS Compliant: Yes

POWER ENTRY, FLANGED INLET, 2P3W, 30A 250V, L6-30P; Connector Type:Power Entry; Current Rating:30A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Twist-Lock RoHS Compliant: Yes

Supplier's Site Datasheet
Flanged Inlet; 30 A; 250 VAC; L6-30P; White; Brass; Steel-Nickel Plated; Brass - 70116436 - Allied Electronics, Inc.
Fort Worth, TX, USA
Flanged Inlet; 30 A; 250 VAC; L6-30P; White; Brass; Steel-Nickel Plated; Brass
70116436
Flanged Inlet; 30 A; 250 VAC; L6-30P; White; Brass; Steel-Nickel Plated; Brass 70116436
Twist-Lock Flanged Inlet, 30 A Amperage, 250 VAC Voltage Rating, 2000 V (Min.) Dielectric Voltage White color Voltage rating 250 VAC Blade material brass Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs

Twist-Lock Flanged Inlet, 30 A Amperage, 250 VAC Voltage Rating, 2000 V (Min.) Dielectric Voltage

  • White color
  • Voltage rating 250 VAC
  • Blade material brass
  • Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs
Supplier's Site
Plug/Receptacle - 4817562 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
4817562
Plug/Receptacle 4817562
FLANGED INLET, TWIST LOCK, 30AMP, 2POLE, 3WIIRE, 250VAC/DC, L6-30P, WHITE. FREE 2 YEAR RADWELL WARRANTY

FLANGED INLET, TWIST LOCK, 30AMP, 2POLE, 3WIIRE, 250VAC/DC, L6-30P, WHITE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc. Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 66F5603 70116436 4817562
Product Name Power Entry, Flanged Inlet, 2P3W, 30A 250V, L6-30P; Connector Type Hubbell Wiring Devices Flanged Inlet; 30 A; 250 VAC; L6-30P; White; Brass; Steel-Nickel Plated; Brass Plug/Receptacle
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 3 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Industrial Circular Connectors - 2858644 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
Geometry Straight
View Details
Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details