Hubbell Wiring Device-Kellems Conn, Mains Rcpt, 2P3W, 30A 250V, L6-30R; Connector Type Hubbell Wiring Devices HBL2623VY

Description
CONN, MAINS RCPT, 2P3W, 30A 250V, L6-30R; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Yellow; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:-; Gender:Receptacle RoHS Compliant: Yes
Description
CONN, MAINS RCPT, 2P3W, 30A 250V, L6-30R; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Yellow; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:-; Gender:Receptacle RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Conn, Mains Rcpt, 2P3W, 30A 250V, L6-30R; Connector Type Hubbell Wiring Devices - 91F2374 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Rcpt, 2P3W, 30A 250V, L6-30R; Connector Type Hubbell Wiring Devices
91F2374
Conn, Mains Rcpt, 2P3W, 30A 250V, L6-30R; Connector Type Hubbell Wiring Devices 91F2374
CONN, MAINS RCPT, 2P3W, 30A 250V, L6-30R; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Yellow; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:-; Gender:Receptacle RoHS Compliant: Yes

CONN, MAINS RCPT, 2P3W, 30A 250V, L6-30R; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Yellow; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:-; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 91F2374
Product Name Conn, Mains Rcpt, 2P3W, 30A 250V, L6-30R; Connector Type Hubbell Wiring Devices
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products