Hubbell Wiring Device-Kellems Lug/Connector HBL2623BK

Description
LOCKING CONNECTOR, 30A 250V, L6-30R, BLACK. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
LOCKING CONNECTOR, 30A 250V, L6-30R, BLACK. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lug/Connector - 11643812 - Radwell International
Willingboro, NJ, United States
Lug/Connector
11643812
Lug/Connector 11643812
LOCKING CONNECTOR, 30A 250V, L6-30R, BLACK. FREE 2 YEAR RADWELL WARRANTY

LOCKING CONNECTOR, 30A 250V, L6-30R, BLACK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector, Power Entry, 30A, 250V; Connector Type Hubbell Wiring Devices - 01J4265 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, 30A, 250V; Connector Type Hubbell Wiring Devices
01J4265
Connector, Power Entry, 30A, 250V; Connector Type Hubbell Wiring Devices 01J4265
CONNECTOR, POWER ENTRY, 30A, 250V; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, 30A, 250V; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 11643812 01J4265
Product Name Lug/Connector Connector, Power Entry, 30A, 250V; Connector Type Hubbell Wiring Devices
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female Right Angle Press Fit Connector - 80320R-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details