Hubbell Wiring Device-Kellems Electrical Wiring Devices & Co AC Plugs & Recept, Twist to Lock HBL2623

Description
LKG CONN, 30A 250V, L6-30R, B/W, 783585038865
Request a Quote Datasheet
Description
LKG CONN, 30A 250V, L6-30R, B/W, 783585038865
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Wiring Devices & Co AC Plugs & Recept, Twist to Lock - HBL2623 - Heilind Electronics, Inc.
Wilmington, MA, United States
Electrical Wiring Devices & Co AC Plugs & Recept, Twist to Lock
HBL2623
Electrical Wiring Devices & Co AC Plugs & Recept, Twist to Lock HBL2623
LKG CONN, 30A 250V, L6-30R, B/W, 783585038865

LKG CONN, 30A 250V, L6-30R, B/W, 783585038865

Buy Now
Connector Body; 30 A; 250 VAC; L6-30R (NEMA); Black/White; 0.360 to 0.930 in. - 70116435 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector Body; 30 A; 250 VAC; L6-30R (NEMA); Black/White; 0.360 to 0.930 in.
70116435
Connector Body; 30 A; 250 VAC; L6-30R (NEMA); Black/White; 0.360 to 0.930 in. 70116435
30 A Amperage, 250 VAC , Black⁄White , Connector Body L6-30R (NEMA) configuration Black nylon housing material Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs

30 A Amperage, 250 VAC , Black⁄White , Connector Body

  • L6-30R (NEMA) configuration
  • Black nylon housing material
  • Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs
Supplier's Site
Plug/Receptacle - 21631 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
21631
Plug/Receptacle 21631
TWIST LOCK CONNECTOR, 250 VAC, 30 AMP, NEMA L6-30R, INDUSTRIAL, 2 POLES, 3 WIRES, 1 PHASE, IP20, SELF-GROUNDING, 0.36 TO 0.93" CORD DIAM, BLACK/WHITE. FREE 2 YEAR RADWELL WARRANTY

TWIST LOCK CONNECTOR, 250 VAC, 30 AMP, NEMA L6-30R, INDUSTRIAL, 2 POLES, 3 WIRES, 1 PHASE, IP20, SELF-GROUNDING, 0.36 TO 0.93" CORD DIAM, BLACK/WHITE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Twist Lock Receptacle, 2P3W, 30A 250V, L6-30R; Connector Type Hubbell Wiring Devices - 52F9732 - Newark, An Avnet Company
Chicago, IL, United States
Twist Lock Receptacle, 2P3W, 30A 250V, L6-30R; Connector Type Hubbell Wiring Devices
52F9732
Twist Lock Receptacle, 2P3W, 30A 250V, L6-30R; Connector Type Hubbell Wiring Devices 52F9732
TWIST LOCK RECEPTACLE, 2P3W, 30A 250V, L6-30R; Connector Type:-; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Twist-Lock; Gender:Socket RoHS Compliant: Yes

TWIST LOCK RECEPTACLE, 2P3W, 30A 250V, L6-30R; Connector Type:-; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Twist-Lock; Gender:Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Allied Electronics, Inc. Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number HBL2623 70116435 21631 52F9732
Product Name Electrical Wiring Devices & Co AC Plugs & Recept, Twist to Lock Connector Body; 30 A; 250 VAC; L6-30R (NEMA); Black/White; 0.360 to 0.930 in. Plug/Receptacle Twist Lock Receptacle, 2P3W, 30A 250V, L6-30R; Connector Type Hubbell Wiring Devices
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Cable Connectors - NC3-MG-A220-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Power Entry Modules (PEM) - 486-3-103-837-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details