Hubbell Wiring Device-Kellems Conn, Mains Plug, 2P3W, 30A 250V, L6-30P; Current Rating Hubbell Wiring Devices HBL2621VY

Description
CONN, MAINS PLUG, 2P3W, 30A 250V, L6-30P; Current Rating:30A; Connector Colour:Yellow; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Cable Mount; Gender:Plug RoHS Compliant: Yes
Datasheet
Description
CONN, MAINS PLUG, 2P3W, 30A 250V, L6-30P; Current Rating:30A; Connector Colour:Yellow; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Cable Mount; Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Mains Plug, 2P3W, 30A 250V, L6-30P; Current Rating Hubbell Wiring Devices - 91F2373 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Plug, 2P3W, 30A 250V, L6-30P; Current Rating Hubbell Wiring Devices
91F2373
Conn, Mains Plug, 2P3W, 30A 250V, L6-30P; Current Rating Hubbell Wiring Devices 91F2373
CONN, MAINS PLUG, 2P3W, 30A 250V, L6-30P; Current Rating:30A; Connector Colour:Yellow; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Cable Mount; Gender:Plug RoHS Compliant: Yes

CONN, MAINS PLUG, 2P3W, 30A 250V, L6-30P; Current Rating:30A; Connector Colour:Yellow; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Cable Mount; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 91F2373
Product Name Conn, Mains Plug, 2P3W, 30A 250V, L6-30P; Current Rating Hubbell Wiring Devices
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Inner square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - X214D8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details